Belden Inc. Indoor tight buffered patchcord LSZH jacket 2.8mm DX Zip SM OS2 G.657.A2. GIPTFE2

Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord SM OS2 G.657.A2.
Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPTFE2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex applications and complies with the G.657.A2 fiber standard, making it suitable for short-distance indoor use. The patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. This product consists of two OS2 fibers with TIA color coding (blue and orange) and has a tight buffer construction made from LSZH material. The cable is water-tight and has a bulk weight of 14.5 kg/km. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 600 N for short-term installation. The operating temperature range is from -40 ¬8C to +70 ¬8C, while the installation temperature range is from -15 ¬8C to +50 ¬8C. The product is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GIPTFE2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex applications and complies with the G.657.A2 fiber standard, making it suitable for short-distance indoor use. The patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. This product consists of two OS2 fibers with TIA color coding (blue and orange) and has a tight buffer construction made from LSZH material. The cable is water-tight and has a bulk weight of 14.5 kg/km. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 600 N for short-term installation. The operating temperature range is from -40 ¬8C to +70 ¬8C, while the installation temperature range is from -15 ¬8C to +50 ¬8C. The product is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered patchcord LSZH jacket 2.8mm DX Zip SM OS2 G.657.A2. - GIPTFE2 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered patchcord LSZH jacket 2.8mm DX Zip SM OS2 G.657.A2.
GIPTFE2
Indoor tight buffered patchcord LSZH jacket 2.8mm DX Zip SM OS2 G.657.A2. GIPTFE2
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord SM OS2 G.657.A2.

Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm duplex zipcord SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPTFE2
Product Name Indoor tight buffered patchcord LSZH jacket 2.8mm DX Zip SM OS2 G.657.A2.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details