Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX SM OS2 G.657.B3. GIPSIER

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex SM OS2 G.657.B3.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSIER is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex single-mode (SM) applications compliant with the G.657.B3 standard. This patchcord is suitable for flexible terminating leads such as pigtails, patchcords, and test leads, and supports various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The patchcord consists of two fibers with TIA color coding (blue and orange) and has a water-tight cable core. It exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is rated for a minimum bend radius of 60 mm and can withstand a maximum tensile strength of 300 N during installation and 100 N during long-term operation. It operates within a temperature range of -40 °C to +70 °C and is compliant with various standards including IEC 60794 and ISO/IEC 11801-1. The product is not UL rated but is compliant with REACH and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GIPSIER is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex single-mode (SM) applications compliant with the G.657.B3 standard. This patchcord is suitable for flexible terminating leads such as pigtails, patchcords, and test leads, and supports various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The patchcord consists of two fibers with TIA color coding (blue and orange) and has a water-tight cable core. It exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is rated for a minimum bend radius of 60 mm and can withstand a maximum tensile strength of 300 N during installation and 100 N during long-term operation. It operates within a temperature range of -40 °C to +70 °C and is compliant with various standards including IEC 60794 and ISO/IEC 11801-1. The product is not UL rated but is compliant with REACH and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX SM OS2 G.657.B3. - GIPSIER - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX SM OS2 G.657.B3.
GIPSIER
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX SM OS2 G.657.B3. GIPSIER
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex SM OS2 G.657.B3.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSIER
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX SM OS2 G.657.B3.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details