Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 3.0mm simplex SM OS2 G.657.A2. CPR Eca. GIPSFF1

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 3.0mm simplex SM OS2 G.657.A2. CPR Euroclass Eca.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 3.0mm simplex SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSFF1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 3.0mm. It is designed for simplex single-mode (SM) applications compliant with G.657.A2 standards and has a CPR Euroclass rating of Eca. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm, 0.30 dB/km at 1550 nm, and 0.30 dB/km at 1625 nm. The cable is water-tight and has a crush resistance of 5 kN/m for short-term installation. It can withstand operating temperatures ranging from -40 °C to +70 °C and installation temperatures from -15 °C to +50 °C. The product is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV/sunlight protected.

Datasheet Summary
Powered by GS/AI

The GIPSFF1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 3.0mm. It is designed for simplex single-mode (SM) applications compliant with G.657.A2 standards and has a CPR Euroclass rating of Eca. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm, 0.30 dB/km at 1550 nm, and 0.30 dB/km at 1625 nm. The cable is water-tight and has a crush resistance of 5 kN/m for short-term installation. It can withstand operating temperatures ranging from -40 °C to +70 °C and installation temperatures from -15 °C to +50 °C. The product is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV/sunlight protected.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 3.0mm simplex SM OS2 G.657.A2. CPR Eca. - GIPSFF1 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 3.0mm simplex SM OS2 G.657.A2. CPR Eca.
GIPSFF1
Indoor semi-tight buffered patchcord LSZH jacket 3.0mm simplex SM OS2 G.657.A2. CPR Eca. GIPSFF1
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 3.0mm simplex SM OS2 G.657.A2. CPR Euroclass Eca.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 3.0mm simplex SM OS2 G.657.A2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSFF1
Product Name Indoor semi-tight buffered patchcord LSZH jacket 3.0mm simplex SM OS2 G.657.A2. CPR Eca.
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers