Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.0mm DX Zip MM OM4. GIPSEC2

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord MM OM4.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSEC2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a diameter of 2.0mm. It is designed for short distance applications and is suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The patchcord consists of two OM4 fibers, with a buffer diameter of 0.9mm. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 450 N during installation and 150 N during long-term operation. Operating temperature ranges from -40 °C to +70 °C, while installation temperatures can be between -15 °C and +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH compliant. It is available in multiple colors, with orange as the standard color.

Datasheet Summary
Powered by GS/AI

The GIPSEC2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a diameter of 2.0mm. It is designed for short distance applications and is suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The patchcord consists of two OM4 fibers, with a buffer diameter of 0.9mm. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 450 N during installation and 150 N during long-term operation. Operating temperature ranges from -40 °C to +70 °C, while installation temperatures can be between -15 °C and +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH compliant. It is available in multiple colors, with orange as the standard color.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.0mm DX Zip MM OM4. - GIPSEC2 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.0mm DX Zip MM OM4.
GIPSEC2
Indoor semi-tight buffered patchcord LSZH jacket 2.0mm DX Zip MM OM4. GIPSEC2
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord MM OM4.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSEC2
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.0mm DX Zip MM OM4.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers