Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.1mm simplex MM OM3. GIPSDH1

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.1mm simplex MM OM3.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.1mm simplex MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSDH1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.1mm. It is designed for use in flexible terminating leads such as pigtails, patchcords, and test leads, supporting various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. This patchcord utilizes OM3 multimode fiber with a single fiber count and adheres to TIA color coding, specifically blue. The cable is water-tight and has a bulk weight of 4.4 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation, a maximum tensile strength of 225 N for short-term installation, and crush resistance of 5 kN/m for short-term installation. The operating temperature range is from -40 ¬8C to +70 ¬8C, with installation temperatures between -15 ¬8C and +50 ¬8C. The product is compliant with REACH and RoHS regulations and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GIPSDH1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.1mm. It is designed for use in flexible terminating leads such as pigtails, patchcords, and test leads, supporting various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. This patchcord utilizes OM3 multimode fiber with a single fiber count and adheres to TIA color coding, specifically blue. The cable is water-tight and has a bulk weight of 4.4 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation, a maximum tensile strength of 225 N for short-term installation, and crush resistance of 5 kN/m for short-term installation. The operating temperature range is from -40 ¬8C to +70 ¬8C, with installation temperatures between -15 ¬8C and +50 ¬8C. The product is compliant with REACH and RoHS regulations and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.1mm simplex MM OM3. - GIPSDH1 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.1mm simplex MM OM3.
GIPSDH1
Indoor semi-tight buffered patchcord LSZH jacket 2.1mm simplex MM OM3. GIPSDH1
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.1mm simplex MM OM3.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.1mm simplex MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSDH1
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.1mm simplex MM OM3.
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details