Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.8mm simplex MM OM3. CPR Eca. GIPSDE1

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm simplex MM OM3. CPR Euroclass Eca.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm simplex MM OM3. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPSDE1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for simplex multimode (MM) OM3 applications and complies with CPR Euroclass Eca standards. This patchcord is suitable for flexible terminating leads such as pigtails, patchcords, and test leads, supporting various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is water-tight and has a single jacket construction without armor. It can withstand a maximum tensile strength of 300 N during installation and 100 N during long-term operation, with a minimum bend radius of 60 mm. The operating temperature range is from -40 ¬8C to +70 ¬8C, while the installation temperature range is from -15 ¬8C to +50 ¬8C. The product is compliant with REACH and RoHS regulations, and it offers UV protection.

Datasheet Summary
Powered by GS/AI

The GIPSDE1 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for simplex multimode (MM) OM3 applications and complies with CPR Euroclass Eca standards. This patchcord is suitable for flexible terminating leads such as pigtails, patchcords, and test leads, supporting various computer network applications including FDDI, Gigabit Ethernet, and ATM for short-distance indoor use. The optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is water-tight and has a single jacket construction without armor. It can withstand a maximum tensile strength of 300 N during installation and 100 N during long-term operation, with a minimum bend radius of 60 mm. The operating temperature range is from -40 ¬8C to +70 ¬8C, while the installation temperature range is from -15 ¬8C to +50 ¬8C. The product is compliant with REACH and RoHS regulations, and it offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm simplex MM OM3. CPR Eca. - GIPSDE1 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm simplex MM OM3. CPR Eca.
GIPSDE1
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm simplex MM OM3. CPR Eca. GIPSDE1
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm simplex MM OM3. CPR Euroclass Eca.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm simplex MM OM3. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPSDE1
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.8mm simplex MM OM3. CPR Eca.
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-5.3/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details