The GIPSAB2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a diameter of 1.8mm. It is designed as a duplex zipcord and supports single-mode optical fibers compliant with ITU-T G.652.D and G.657.A1 standards. The product is classified under CPR Euroclass Eca, indicating its suitability for indoor applications with low fire risk. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable is designed for short-distance indoor use and has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The construction includes a semi-tight buffered fiber with a buffer diameter of 0.9 mm, and the cable core is water-tight. The operating temperature range is from -40 °C to +70 °C, while the installation temperature range is from -15 °C to +50 °C. The cable meets several international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GIPSAB2 |
| Product Name | Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip SM OS2 G.652.D & G.657.A1. CPR Eca. |
| Cable Type | Duplex; Patchcords |