Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX MM OM2. GIPS2ER

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex MM OM2.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPS2ER is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex multimode (MM) OM2 applications, making it suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, specifically for short-distance indoor use. The patchcord consists of two OM2 fibers, with TIA color coding of blue and orange. It has a semi-tight buffer construction made from LSZH material, with a buffer diameter of 0.9mm. The cable core is water-tight and has a bulk weight of 7.95 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 300 N for short-term installation. The operating temperature range is from -40 °C to +70 °C, while the installation temperature range is from -15 °C to +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GIPS2ER is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.8mm. It is designed for duplex multimode (MM) OM2 applications, making it suitable for flexible terminating leads such as pigtails, patchcords, and test leads. This patchcord supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, specifically for short-distance indoor use. The patchcord consists of two OM2 fibers, with TIA color coding of blue and orange. It has a semi-tight buffer construction made from LSZH material, with a buffer diameter of 0.9mm. The cable core is water-tight and has a bulk weight of 7.95 kg/km. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm for long-term operation and a maximum tensile strength of 300 N for short-term installation. The operating temperature range is from -40 °C to +70 °C, while the installation temperature range is from -15 °C to +50 °C. The product complies with various standards, including IEC 60332-1-2 for flammability and is REACH and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX MM OM2. - GIPS2ER - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX MM OM2.
GIPS2ER
Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX MM OM2. GIPS2ER
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex MM OM2.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.8mm round duplex MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPS2ER
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.8mm round DX MM OM2.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details