Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.4mm DX Zip MM OM2. GIPS2D2

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm duplex zipcord MM OM2.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm duplex zipcord MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPS2D2 is an indoor semi-tight buffered patchcord designed for flexible terminating leads, such as pigtails, patchcords, and test leads. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. The patchcord has a diameter of 2.4mm and is constructed as a duplex zipcord with OM2 multimode fiber. This product supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, making it suitable for short-distance indoor use. The fiber count is 2, with TIA color coding of blue and orange. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, indicating good signal integrity. The patchcord is rated for an operating temperature range of -40 °C to +70 °C and has a storage temperature range of -40 °C to +70 °C. It is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and is suitable for environments where UV protection is necessary. The cable core is water-tight, and it has a maximum tensile strength of 600 N for short-term installation.

Datasheet Summary
Powered by GS/AI

The GIPS2D2 is an indoor semi-tight buffered patchcord designed for flexible terminating leads, such as pigtails, patchcords, and test leads. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. The patchcord has a diameter of 2.4mm and is constructed as a duplex zipcord with OM2 multimode fiber. This product supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, making it suitable for short-distance indoor use. The fiber count is 2, with TIA color coding of blue and orange. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, indicating good signal integrity. The patchcord is rated for an operating temperature range of -40 °C to +70 °C and has a storage temperature range of -40 °C to +70 °C. It is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and is suitable for environments where UV protection is necessary. The cable core is water-tight, and it has a maximum tensile strength of 600 N for short-term installation.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm DX Zip MM OM2. - GIPS2D2 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm DX Zip MM OM2.
GIPS2D2
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm DX Zip MM OM2. GIPS2D2
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm duplex zipcord MM OM2.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm duplex zipcord MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPS2D2
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.4mm DX Zip MM OM2.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details