Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 2.4mm heavy DX MM OM1. GIPS1DH

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm heavy duplex MM OM1.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm heavy duplex MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPS1DH is an indoor semi-tight buffered patchcord designed for use in flexible terminating leads such as pigtails, patchcords, and test leads. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. The patchcord has a diameter of 2.4mm and is constructed with duplex multimode OM1 fiber, suitable for short distance applications in computer network environments, including FDDI, Gigabit Ethernet, and ATM. This product has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The cable is rated for a temperature range of -40 ¬8C to +70 ¬8C for operation and -15 ¬8C to +50 ¬8C for installation, ensuring versatility in various indoor conditions. The patchcord is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and is suitable for environments where UV protection is necessary. Overall, the GIPS1DH patchcord is a reliable choice for engineers seeking a durable and efficient solution for indoor fiber optic connectivity.

Datasheet Summary
Powered by GS/AI

The GIPS1DH is an indoor semi-tight buffered patchcord designed for use in flexible terminating leads such as pigtails, patchcords, and test leads. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. The patchcord has a diameter of 2.4mm and is constructed with duplex multimode OM1 fiber, suitable for short distance applications in computer network environments, including FDDI, Gigabit Ethernet, and ATM. This product has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The cable is rated for a temperature range of -40 ¬8C to +70 ¬8C for operation and -15 ¬8C to +50 ¬8C for installation, ensuring versatility in various indoor conditions. The patchcord is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and is suitable for environments where UV protection is necessary. Overall, the GIPS1DH patchcord is a reliable choice for engineers seeking a durable and efficient solution for indoor fiber optic connectivity.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm heavy DX MM OM1. - GIPS1DH - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm heavy DX MM OM1.
GIPS1DH
Indoor semi-tight buffered patchcord LSZH jacket 2.4mm heavy DX MM OM1. GIPS1DH
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm heavy duplex MM OM1.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.4mm heavy duplex MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPS1DH
Product Name Indoor semi-tight buffered patchcord LSZH jacket 2.4mm heavy DX MM OM1.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details