Belden Inc. Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip MM OM1. CPR Eca. GIPS1B2

Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord MM OM1. CPR Euroclass Eca.
Description
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord MM OM1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPS1B2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.8mm. This duplex zipcord is designed for multimode OM1 applications and complies with CPR Euroclass Eca standards, making it suitable for indoor use. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, particularly for short-distance connections. The patchcord consists of two OM1 fibers with TIA color coding (blue and orange) and has a semi-tight buffer construction with a diameter of 0.9mm. The cable is water-tight and has a bulk weight of 6.5 kg/km. It is rated for a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm and tensile strength ratings of 300 N for short-term installation and 100 N for long-term operation. The operating temperature range is from -40 °C to +70 °C, with installation temperatures between -15 °C and +50 °C. The product is compliant with various international standards, including IEC and ISO/IEC specifications, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GIPS1B2 is an indoor semi-tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.8mm. This duplex zipcord is designed for multimode OM1 applications and complies with CPR Euroclass Eca standards, making it suitable for indoor use. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, particularly for short-distance connections. The patchcord consists of two OM1 fibers with TIA color coding (blue and orange) and has a semi-tight buffer construction with a diameter of 0.9mm. The cable is water-tight and has a bulk weight of 6.5 kg/km. It is rated for a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 60 mm and tensile strength ratings of 300 N for short-term installation and 100 N for long-term operation. The operating temperature range is from -40 °C to +70 °C, with installation temperatures between -15 °C and +50 °C. The product is compliant with various international standards, including IEC and ISO/IEC specifications, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip MM OM1. CPR Eca. - GIPS1B2 - Belden Inc.
St. Louis, MO, United States
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip MM OM1. CPR Eca.
GIPS1B2
Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip MM OM1. CPR Eca. GIPS1B2
Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord MM OM1. CPR Euroclass Eca.

Indoor semi-tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.8mm duplex zipcord MM OM1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPS1B2
Product Name Indoor semi-tight buffered patchcord LSZH jacket 1.8mm DX Zip MM OM1. CPR Eca.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers