The GIMTE16 is an indoor tight buffered distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 16 multimode OM4 fibers. It is classified under CPR Euroclass Dca, indicating its suitability for indoor applications with low fire hazard. This cable is intended for use in structured wiring systems, including building backbone and horizontal cabling, supporting various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. It is constructed with a central strength member made of glass-reinforced plastic (GRP) and features waterblocking aramid yarns, although it is not water-tight. The cable's installation and operational temperature range is from -5 °C to +40 °C, making it suitable for a variety of indoor environments. The GIMTE16 has a minimum bend radius of 160 mm for installation and 80 mm for long-term operation, with a maximum tensile strength of 800 N during installation and 270 N during operation. It is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH compliant. The standard color of the cable is orange, with additional color options available.
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM4. CPR Euroclass Dca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GIMTE16 |
| Product Name | Indoor tight buffered distribution cable LSZH jacket 16f MM OM4. CPR Dca. |
| Cable Weight | 0.0833 lbs/ft (0.1240 g/mm) |