Belden Inc. Indoor tight buffered distribution cable LSZH jacket 24f MM OM4. CPR Cca. GIMTCE24

Description
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM4. CPR Euroclass Cca.
Description
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM4. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIMTCE24 is an indoor tight buffered optical fiber distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains 24 multimode OM4 fibers and is rated with a CPR Euroclass of Cca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is designed for easy installation in ducts and tunnels but is not suitable for blown installation. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The construction includes a single jacket with a nominal diameter of 9.3 mm and is non-armored. It is equipped with waterblocking aramid yarns, although the cable core is not water-tight. The operating temperature range is between -5 ¬8C to +55 ¬8C, with a storage temperature range also from -5 ¬8C to +55 ¬8C. The cable meets various international standards, including IEC and ISO/IEC compliance, and is compliant with environmental regulations such as RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GIMTCE24 is an indoor tight buffered optical fiber distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains 24 multimode OM4 fibers and is rated with a CPR Euroclass of Cca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is designed for easy installation in ducts and tunnels but is not suitable for blown installation. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The construction includes a single jacket with a nominal diameter of 9.3 mm and is non-armored. It is equipped with waterblocking aramid yarns, although the cable core is not water-tight. The operating temperature range is between -5 ¬8C to +55 ¬8C, with a storage temperature range also from -5 ¬8C to +55 ¬8C. The cable meets various international standards, including IEC and ISO/IEC compliance, and is compliant with environmental regulations such as RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered distribution cable LSZH jacket 24f MM OM4. CPR Cca. - GIMTCE24 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered distribution cable LSZH jacket 24f MM OM4. CPR Cca.
GIMTCE24
Indoor tight buffered distribution cable LSZH jacket 24f MM OM4. CPR Cca. GIMTCE24
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM4. CPR Euroclass Cca.

Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM4. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIMTCE24
Product Name Indoor tight buffered distribution cable LSZH jacket 24f MM OM4. CPR Cca.
Cable Weight 0.1057 lbs/ft (0.1572 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details