Belden Inc. Indoor tight buffered distribution cable LSZH jacket 4f SM OS2 G.652.D & G.657.A1. CPR Dca. GIMTA04

Description
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
Description
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIMTA04 is an indoor tight buffered optical fiber distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains four single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, classified under CPR Euroclass Dca. This cable is designed for indoor applications within structured wiring systems, suitable for building backbone and horizontal cabling, including Fiber To The Desk installations. The cable has a nominal diameter of 4.8 mm and is constructed with aramid yarns for strength. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is not water-tight and is not suitable for blown installation. Operating and installation temperatures range from -5 ¬8C to +40 ¬8C. The cable meets several international standards, including IEC 60332 for flammability and is compliant with RoHS directives. It is available in multiple colors, with orange as the standard option. The bulk cable weight is 22 kg/km.

Datasheet Summary
Powered by GS/AI

The GIMTA04 is an indoor tight buffered optical fiber distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains four single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, classified under CPR Euroclass Dca. This cable is designed for indoor applications within structured wiring systems, suitable for building backbone and horizontal cabling, including Fiber To The Desk installations. The cable has a nominal diameter of 4.8 mm and is constructed with aramid yarns for strength. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is not water-tight and is not suitable for blown installation. Operating and installation temperatures range from -5 ¬8C to +40 ¬8C. The cable meets several international standards, including IEC 60332 for flammability and is compliant with RoHS directives. It is available in multiple colors, with orange as the standard option. The bulk cable weight is 22 kg/km.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered distribution cable LSZH jacket 4f SM OS2 G.652.D & G.657.A1. CPR Dca. - GIMTA04 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered distribution cable LSZH jacket 4f SM OS2 G.652.D & G.657.A1. CPR Dca.
GIMTA04
Indoor tight buffered distribution cable LSZH jacket 4f SM OS2 G.652.D & G.657.A1. CPR Dca. GIMTA04
Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.

Indoor tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIMTA04
Product Name Indoor tight buffered distribution cable LSZH jacket 4f SM OS2 G.652.D & G.657.A1. CPR Dca.
Cable Weight 0.0327 lbs/ft (0.0487 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details