Belden Inc. Indoor bare fiber mini distribution cable LSZH jacket 6f SM OS2 G.657.A2. CPR Dca. GIMKF06

Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIMKF06 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains six single-mode fibers compliant with the G.657.A2 standard and is rated under CPR Euroclass Dca for fire safety. This cable is designed for indoor applications, particularly suitable for structured wiring systems such as building backbone and horizontal cabling, including Fiber To The Desk installations. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm, 0.26 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It is constructed with waterblocking aramid yarns and has a single jacket with a nominal diameter of 3.0 mm. The cable is non-armored and weighs 8 kg/km. Operating temperature ranges from 0 ¬8C to +70 ¬8C, while installation temperatures can be between -5 ¬8C and +50 ¬8C. The cable meets various international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS.

Datasheet Summary
Powered by GS/AI

The GIMKF06 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains six single-mode fibers compliant with the G.657.A2 standard and is rated under CPR Euroclass Dca for fire safety. This cable is designed for indoor applications, particularly suitable for structured wiring systems such as building backbone and horizontal cabling, including Fiber To The Desk installations. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm, 0.26 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It is constructed with waterblocking aramid yarns and has a single jacket with a nominal diameter of 3.0 mm. The cable is non-armored and weighs 8 kg/km. Operating temperature ranges from 0 ¬8C to +70 ¬8C, while installation temperatures can be between -5 ¬8C and +50 ¬8C. The cable meets various international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS.

Suppliers

Company
Product
Description
Supplier Links
Indoor bare fiber mini distribution cable LSZH jacket 6f SM OS2 G.657.A2. CPR Dca. - GIMKF06 - Belden Inc.
St. Louis, MO, United States
Indoor bare fiber mini distribution cable LSZH jacket 6f SM OS2 G.657.A2. CPR Dca.
GIMKF06
Indoor bare fiber mini distribution cable LSZH jacket 6f SM OS2 G.657.A2. CPR Dca. GIMKF06
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.A2. CPR Euroclass Dca.

Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.A2. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIMKF06
Product Name Indoor bare fiber mini distribution cable LSZH jacket 6f SM OS2 G.657.A2. CPR Dca.
Cable Weight 0.0119 lbs/ft (0.0177 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1550-1650 nm, Polyimide Coated, Low Attenuation - F-SM1500-9/125-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300 to 0.1500
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details