Belden Inc. Indoor bare fiber mini distribution cable LSZH jacket 8f MM OM4. CPR Dca. GIMKE08

Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM4. CPR Euroclass Dca.
Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM4. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIMKE08 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 8 multimode OM4 fibers. It complies with CPR Euroclass Dca, making it suitable for indoor applications in structured wiring systems, including building backbone and horizontal cabling, such as Fiber To The Desk. This cable has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm, ensuring efficient signal transmission. The construction includes waterblocking aramid yarns, although the cable core is not watertight. The cable has a single jacket with a nominal diameter of 3.0 mm and is available in various colors, with orange as the standard. Mechanical characteristics include a minimum bend radius of 45 mm for installation and 30 mm for long-term operation, with a maximum tensile strength of 140 N during installation. The operating temperature range is from 0 ¬8C to +70 ¬8C, while the installation temperature range is -5 ¬8C to +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GIMKE08 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 8 multimode OM4 fibers. It complies with CPR Euroclass Dca, making it suitable for indoor applications in structured wiring systems, including building backbone and horizontal cabling, such as Fiber To The Desk. This cable has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm, ensuring efficient signal transmission. The construction includes waterblocking aramid yarns, although the cable core is not watertight. The cable has a single jacket with a nominal diameter of 3.0 mm and is available in various colors, with orange as the standard. Mechanical characteristics include a minimum bend radius of 45 mm for installation and 30 mm for long-term operation, with a maximum tensile strength of 140 N during installation. The operating temperature range is from 0 ¬8C to +70 ¬8C, while the installation temperature range is -5 ¬8C to +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Indoor bare fiber mini distribution cable LSZH jacket 8f MM OM4. CPR Dca. - GIMKE08 - Belden Inc.
St. Louis, MO, United States
Indoor bare fiber mini distribution cable LSZH jacket 8f MM OM4. CPR Dca.
GIMKE08
Indoor bare fiber mini distribution cable LSZH jacket 8f MM OM4. CPR Dca. GIMKE08
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM4. CPR Euroclass Dca.

Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 8 fibers MM OM4. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIMKE08
Product Name Indoor bare fiber mini distribution cable LSZH jacket 8f MM OM4. CPR Dca.
Cable Weight 0.0119 lbs/ft (0.0177 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details