Belden Inc. Indoor bare fiber mini distribution cable LSZH jacket 4f MM OM3. CPR Cca. GIMKCD04

Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers MM OM3. CPR Euroclass Cca.
Description
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers MM OM3. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIMKCD04 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 4 multimode OM3 fibers. It meets CPR Euroclass Cca standards, making it suitable for indoor applications in structured wiring systems, including building backbone and horizontal cabling for various computer network applications such as FDDI, Gigabit Ethernet, and ATM. This cable has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm. It is constructed with waterblocking aramid yarns and has a nominal diameter of 3.0 mm. The cable can withstand a minimum bend radius of 45 mm during installation and 30 mm during operation, with a maximum tensile strength of 150 N for short-term installation. The operating temperature range is from 0 °C to +70 °C, while the installation temperature range is from -5 °C to +50 °C. The GIMKCD04 is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1, and is also RoHS compliant. This product is a suitable choice for engineers looking for reliable indoor fiber optic cabling solutions.

Datasheet Summary
Powered by GS/AI

The GIMKCD04 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 4 multimode OM3 fibers. It meets CPR Euroclass Cca standards, making it suitable for indoor applications in structured wiring systems, including building backbone and horizontal cabling for various computer network applications such as FDDI, Gigabit Ethernet, and ATM. This cable has a maximum attenuation of 2.9 dB/km at 850 nm and 1.0 dB/km at 1300 nm. It is constructed with waterblocking aramid yarns and has a nominal diameter of 3.0 mm. The cable can withstand a minimum bend radius of 45 mm during installation and 30 mm during operation, with a maximum tensile strength of 150 N for short-term installation. The operating temperature range is from 0 °C to +70 °C, while the installation temperature range is from -5 °C to +50 °C. The GIMKCD04 is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1, and is also RoHS compliant. This product is a suitable choice for engineers looking for reliable indoor fiber optic cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Indoor bare fiber mini distribution cable LSZH jacket 4f MM OM3. CPR Cca. - GIMKCD04 - Belden Inc.
St. Louis, MO, United States
Indoor bare fiber mini distribution cable LSZH jacket 4f MM OM3. CPR Cca.
GIMKCD04
Indoor bare fiber mini distribution cable LSZH jacket 4f MM OM3. CPR Cca. GIMKCD04
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers MM OM3. CPR Euroclass Cca.

Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers MM OM3. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIMKCD04
Product Name Indoor bare fiber mini distribution cable LSZH jacket 4f MM OM3. CPR Cca.
Cable Weight 0.0119 lbs/ft (0.0177 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details