The GIMKBI04 is an indoor bare fiber mini distribution cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket. It contains four single-mode fibers compliant with G.657.B3 standards and has a CPR Euroclass rating of B2ca, indicating its suitability for indoor applications with low fire risk. This cable is designed for use in structured wiring systems, including building backbone and horizontal cabling, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.26 dB/km at 1550 nm, ensuring efficient signal transmission. It is constructed with waterblocking aramid yarns and has a bulk weight of 8 kg/km. The outer jacket has a nominal diameter of 3.0 mm and is available in multiple colors, with orange as the standard option. The cable is rated for installation in temperatures ranging from -5 °C to +50 °C and can operate within a temperature range of 0 °C to +70 °C. It meets various international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS.
Indoor bare fiber mini optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 4 fibers SM OS2 G.657.B3. CPR Euroclass B2ca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GIMKBI04 |
| Product Name | Indoor bare fiber mini distribution cable LSZH jacket 4f SM OS2 G.657.B3. CPR B2ca. |
| Cable Weight | 0.0119 lbs/ft (0.0177 g/mm) |