Belden Inc. Indoor tight buffered breakout cable LSZH jacket 6f MM OM4. CPR Dca. GIBTE06

Description
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM4. CPR Euroclass Dca.
Description
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM4. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIBTE06 is an indoor tight buffered breakout cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 6 fibers of multimode OM4 type. It complies with CPR Euroclass Dca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable is constructed for easy installation in ducts and tunnels and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a nominal outer diameter of 8.0 mm and includes a single jacket with a ripcord for ease of handling. The fibers are color-coded according to TIA standards, and the cable is equipped with waterblocking aramid yarns for added protection. Mechanical specifications include a minimum bend radius of 160 mm for installation and 80 mm for operation, with a maximum tensile strength of 590 N during installation. The operating temperature range is from -5 ¬8C to +55 ¬8C, making it suitable for various indoor environments. The cable is compliant with multiple standards, including IEC and ISO/IEC, ensuring its reliability and safety in use.

Datasheet Summary
Powered by GS/AI

The GIBTE06 is an indoor tight buffered breakout cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 6 fibers of multimode OM4 type. It complies with CPR Euroclass Dca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable is constructed for easy installation in ducts and tunnels and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a nominal outer diameter of 8.0 mm and includes a single jacket with a ripcord for ease of handling. The fibers are color-coded according to TIA standards, and the cable is equipped with waterblocking aramid yarns for added protection. Mechanical specifications include a minimum bend radius of 160 mm for installation and 80 mm for operation, with a maximum tensile strength of 590 N during installation. The operating temperature range is from -5 ¬8C to +55 ¬8C, making it suitable for various indoor environments. The cable is compliant with multiple standards, including IEC and ISO/IEC, ensuring its reliability and safety in use.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered breakout cable LSZH jacket 6f MM OM4. CPR Dca. - GIBTE06 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered breakout cable LSZH jacket 6f MM OM4. CPR Dca.
GIBTE06
Indoor tight buffered breakout cable LSZH jacket 6f MM OM4. CPR Dca. GIBTE06
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM4. CPR Euroclass Dca.

Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM4. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIBTE06
Product Name Indoor tight buffered breakout cable LSZH jacket 6f MM OM4. CPR Dca.
Cable Weight 0.0908 lbs/ft (0.1351 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Fiber, Bow-Tie, 488-633 nm, 0.10-0.13 NA - F-SPA - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1300
View Details