Belden Inc. Indoor tight buffered breakout cable LSZH jacket 2f MM OM2. CPR Dca. GIBT202

Description
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2. CPR Euroclass Dca.
Description
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIBT202 is an indoor tight buffered breakout cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 2 fibers of multimode OM2 type. It complies with CPR Euroclass Dca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable is constructed for ease of installation in ducts and tunnels, supporting various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a nominal diameter of 5.3 mm and includes a ripcord for easier jacket removal. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it suitable for high-speed data transmission. The GIBT202 is not water-tight and has a bulk cable weight of 25 kg/km. It can withstand a minimum bend radius of 106 mm during installation and 53 mm during operation. The operating temperature range is between -5 ¬8C to +55 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GIBT202 is an indoor tight buffered breakout cable featuring a Low Smoke Zero Halogen (LSZH) outer jacket and is designed with 2 fibers of multimode OM2 type. It complies with CPR Euroclass Dca, indicating its suitability for indoor applications in structured wiring systems, including building backbone and horizontal cabling. This cable is constructed for ease of installation in ducts and tunnels, supporting various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a nominal diameter of 5.3 mm and includes a ripcord for easier jacket removal. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it suitable for high-speed data transmission. The GIBT202 is not water-tight and has a bulk cable weight of 25 kg/km. It can withstand a minimum bend radius of 106 mm during installation and 53 mm during operation. The operating temperature range is between -5 ¬8C to +55 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered breakout cable LSZH jacket 2f MM OM2. CPR Dca. - GIBT202 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered breakout cable LSZH jacket 2f MM OM2. CPR Dca.
GIBT202
Indoor tight buffered breakout cable LSZH jacket 2f MM OM2. CPR Dca. GIBT202
Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2. CPR Euroclass Dca.

Indoor tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIBT202
Product Name Indoor tight buffered breakout cable LSZH jacket 2f MM OM2. CPR Dca.
Cable Weight 0.0372 lbs/ft (0.0554 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details