Hirschmann™, A BELDEN BRAND Connector, Rectangular Power, Plug, 3 Position; No. Of Contacts Hirschmann GDSN307.BLACK

Description
CONNECTOR, RECTANGULAR POWER, PLUG, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECTANGULAR POWER, PLUG, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rectangular Power, Plug, 3 Position; No. Of Contacts Hirschmann - 24M2318 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectangular Power, Plug, 3 Position; No. Of Contacts Hirschmann
24M2318
Connector, Rectangular Power, Plug, 3 Position; No. Of Contacts Hirschmann 24M2318
CONNECTOR, RECTANGULAR POWER, PLUG, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, RECTANGULAR POWER, PLUG, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M2318
Product Name Connector, Rectangular Power, Plug, 3 Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details