Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 3+Pe, Pg7, Cable; No. Of Contacts Hirschmann GDS307-1KK

Description
POWER CONN, RCPT, 3+PE, PG7, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 3+PE, PG7, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 3+Pe, Pg7, Cable; No. Of Contacts Hirschmann - 47AC3080 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 3+Pe, Pg7, Cable; No. Of Contacts Hirschmann
47AC3080
Power Conn, Rcpt, 3+Pe, Pg7, Cable; No. Of Contacts Hirschmann 47AC3080
POWER CONN, RCPT, 3+PE, PG7, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

POWER CONN, RCPT, 3+PE, PG7, CABLE; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC3080
Product Name Power Conn, Rcpt, 3+Pe, Pg7, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details