Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann GDML 2016 LED 24

Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3745 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3745
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3745
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3745
Product Name Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers