Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Receptacle, 3 Position; No. Of Contacts Hirschmann GDM3011.GREY

Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Receptacle, 3 Position; No. Of Contacts Hirschmann - 01M7884 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 3 Position; No. Of Contacts Hirschmann
01M7884
Rectangular Power Connector, Receptacle, 3 Position; No. Of Contacts Hirschmann 01M7884
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M7884
Product Name Rectangular Power Connector, Receptacle, 3 Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products