RECTANGULAR CONNECTOR, PLUG, 3 POSITION, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Socket; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01M7881 |
| Product Name | Rectangular Connector, Plug, 3 Position, Screw; No. Of Contacts Hirschmann |
| Connector Type | Rectangular Connectors, Heavy Duty |