Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann GDM 3016 GREY

Description
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3729 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3729
Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3729
POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 3+PE, SCREW, CABLE; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3729
Product Name Power Conn, Rcpt, 3+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products