Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann GDM 3014 J BLACK

Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann - 11X7470 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
11X7470
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann 11X7470
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7470
Product Name Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A25203-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Connector/Terminal/Pin - 45080024 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details