Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann GDM 3009 J BLACK*

Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann - 11X7448 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
11X7448
Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann 11X7448
RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7448
Product Name Rectangular Conn, Rcpt, 3+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details