Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann GDM 2014 J BLACK*

Description
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann - 11X7442 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann
11X7442
Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann 11X7442
RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+PE, SCREW; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7442
Product Name Rectangular Conn, Rcpt, 2+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190302 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details