Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann GDM 2009 GRAU/GREY

Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3722
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3722
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3722
Product Name Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CLB.M12.NLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details