Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.657.A2. GCYHF72

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.657.A2.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCYHF72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 72 single-mode fibers compliant with G.657.A2 specifications. The cable is reinforced with glass yarns as strength members and is protected by corrugated steel tape for enhanced rodent resistance. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. It can be installed in ducts, tunnels, and trenches, and is rated for direct burial. In terms of performance, the cable exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It has a minimum bend radius of 304 mm for both installation and operation, and can withstand a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The GCYHF72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 72 single-mode fibers compliant with G.657.A2 specifications. The cable is reinforced with glass yarns as strength members and is protected by corrugated steel tape for enhanced rodent resistance. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. It can be installed in ducts, tunnels, and trenches, and is rated for direct burial. In terms of performance, the cable exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It has a minimum bend radius of 304 mm for both installation and operation, and can withstand a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.657.A2. - GCYHF72 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.657.A2.
GCYHF72
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.657.A2. GCYHF72
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.657.A2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCYHF72
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.657.A2.
Cable Weight 0.4375 lbs/ft (0.6511 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details