The GCYH860 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by Corrugated Steel Tape for rodent resistance. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 60 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be installed in various environments such as ducts, tunnels, and direct burial applications. It has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, ensuring efficient signal transmission. The cable is rated for a temperature range of -30 ¬8C to +70 ¬8C and features a double jacket made of Low Smoke Zero Halogen material, enhancing safety in case of fire. The mechanical specifications indicate a maximum tensile strength of 3900 N during installation and 1300 N during operation, along with crush resistance ratings suitable for both short and long-term applications.
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.652.D & G.657.A1.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GCYH860 |
| Product Name | Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 60f SM OS2 G.652.D & G.657.A1. |
| Cable Weight | 0.4375 lbs/ft (0.6511 g/mm) |