Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM1. GCYH124

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCYH124 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing strength, and is protected by Corrugated Steel Tape for enhanced rodent resistance. The cable includes a Low Smoke Zero Halogen (LSZH) inner and outer jacket, making it suitable for environments where low smoke emissions are critical. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 24 fibers configured as 2 tubes of 12 fibers (MM OM1). It is designed for use in structured wiring systems, including industrial backbones and telecom networks, and is suitable for direct burial. The cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. The mechanical characteristics include a minimum bend radius of 304 mm and a maximum tensile strength of 3900 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The cable is compliant with various standards, including IEC 60794 and RoHS, ensuring it meets industry requirements for safety and performance.

Datasheet Summary
Powered by GS/AI

The GCYH124 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing strength, and is protected by Corrugated Steel Tape for enhanced rodent resistance. The cable includes a Low Smoke Zero Halogen (LSZH) inner and outer jacket, making it suitable for environments where low smoke emissions are critical. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 24 fibers configured as 2 tubes of 12 fibers (MM OM1). It is designed for use in structured wiring systems, including industrial backbones and telecom networks, and is suitable for direct burial. The cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring reliable signal transmission. The mechanical characteristics include a minimum bend radius of 304 mm and a maximum tensile strength of 3900 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The cable is compliant with various standards, including IEC 60794 and RoHS, ensuring it meets industry requirements for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM1. - GCYH124 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM1.
GCYH124
Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM1. GCYH124
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCYH124
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM1.
Cable Weight 0.4375 lbs/ft (0.6511 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details
Fiber Optic Cable - 4712730 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details