Belden Inc. Universal OFC MLT: ARAMID + LSZH + SWA + LSZH with 6 Tubes of Ø1.9mm 8f SM OS2 G.652.D & G.657.A1. CPR Eca. GCWH808

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCWH808 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner and outer jacket. The cable includes Steel Wire Armouring for enhanced rodent protection and consists of 6 tubes, each with a diameter of 1.9mm, containing a total of 8 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks, and can be installed in ducts, tunnels, trenches, or directly buried. It has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. The cable meets various international standards, including CPR Euroclass Eca, and is compliant with environmental regulations such as RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GCWH808 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner and outer jacket. The cable includes Steel Wire Armouring for enhanced rodent protection and consists of 6 tubes, each with a diameter of 1.9mm, containing a total of 8 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. This cable is suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks, and can be installed in ducts, tunnels, trenches, or directly buried. It has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. The cable meets various international standards, including CPR Euroclass Eca, and is compliant with environmental regulations such as RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + SWA + LSZH with 6 Tubes of Ø1.9mm 8f SM OS2 G.652.D & G.657.A1. CPR Eca. - GCWH808 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + SWA + LSZH with 6 Tubes of Ø1.9mm 8f SM OS2 G.652.D & G.657.A1. CPR Eca.
GCWH808
Universal OFC MLT: ARAMID + LSZH + SWA + LSZH with 6 Tubes of Ø1.9mm 8f SM OS2 G.652.D & G.657.A1. CPR Eca. GCWH808
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCWH808
Product Name Universal OFC MLT: ARAMID + LSZH + SWA + LSZH with 6 Tubes of Ø1.9mm 8f SM OS2 G.652.D & G.657.A1. CPR Eca.
Cable Weight 0.4465 lbs/ft (0.6644 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details