Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 132f MM OM4. CPR Eca. GCRJE32

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM4. CPR Euroclass Eca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM4. CPR Euroclass Eca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 132f MM OM4. CPR Eca. - GCRJE32 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 132f MM OM4. CPR Eca.
GCRJE32
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 132f MM OM4. CPR Eca. GCRJE32
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM4. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM4. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRJE32
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 132f MM OM4. CPR Eca.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Doped Optical Fiber, Fiber Lasers - F-DF1000 - Newport MKS
Specs
Wavelength 1085 nm (10850 Å)
Numerical Aperture 0.1800 to 0.2200
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details