Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f MM OM1. CPR B2ca. GCRJB172

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCRJB172 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing rodent protection and a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 multimode OM1 fibers arranged as 12 tubes with 6 fibers each. This cable is suitable for structured data wiring systems, including industrial and campus backbones, as well as horizontal cabling for telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts and tunnels. The cable is compliant with CPR Euroclass B2ca, indicating a low fire hazard. In terms of performance, the GCRJB172 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation. The cable operates effectively within a temperature range of -30 ¬8C to +55 ¬8C and is water-blocked for added protection against moisture.

Datasheet Summary
Powered by GS/AI

The GCRJB172 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing rodent protection and a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 72 multimode OM1 fibers arranged as 12 tubes with 6 fibers each. This cable is suitable for structured data wiring systems, including industrial and campus backbones, as well as horizontal cabling for telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts and tunnels. The cable is compliant with CPR Euroclass B2ca, indicating a low fire hazard. In terms of performance, the GCRJB172 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 312 mm during installation and 234 mm during operation. The cable operates effectively within a temperature range of -30 ¬8C to +55 ¬8C and is water-blocked for added protection against moisture.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f MM OM1. CPR B2ca. - GCRJB172 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f MM OM1. CPR B2ca.
GCRJB172
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f MM OM1. CPR B2ca. GCRJB172
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM1. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRJB172
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø1.9mm 72f MM OM1. CPR B2ca.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-5.3/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2300 to 0.2500
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details