Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 56f SM OS2 G.657.B3. CPR Cca. GCRICI56

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.657.B3. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.657.B3. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCRICI56 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing rodent protection and a Low Smoke Zero Halogen (LSZH) outer jacket. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 single-mode fibers (7 tubes with 8 fibers each), compliant with the G.657.B3 standard. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm, ensuring efficient signal transmission. The GCRICI56 meets several mechanical and environmental standards, including a CPR Euroclass rating of Cca, indicating its fire performance. It can operate within a temperature range of -30 ¬8C to +55 ¬8C and has a water-blocking feature to protect against moisture ingress. The cable's construction allows for a minimum bend radius of 278 mm during installation and 208 mm during operation, with a maximum tensile strength of 6000 N for short-term installation.

Datasheet Summary
Powered by GS/AI

The GCRICI56 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing rodent protection and a Low Smoke Zero Halogen (LSZH) outer jacket. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 single-mode fibers (7 tubes with 8 fibers each), compliant with the G.657.B3 standard. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm, ensuring efficient signal transmission. The GCRICI56 meets several mechanical and environmental standards, including a CPR Euroclass rating of Cca, indicating its fire performance. It can operate within a temperature range of -30 ¬8C to +55 ¬8C and has a water-blocking feature to protect against moisture ingress. The cable's construction allows for a minimum bend radius of 278 mm during installation and 208 mm during operation, with a maximum tensile strength of 6000 N for short-term installation.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 56f SM OS2 G.657.B3. CPR Cca. - GCRICI56 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 56f SM OS2 G.657.B3. CPR Cca.
GCRICI56
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 56f SM OS2 G.657.B3. CPR Cca. GCRICI56
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.657.B3. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.657.B3. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRICI56
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 56f SM OS2 G.657.B3. CPR Cca.
Cable Weight 0.2426 lbs/ft (0.3610 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details