Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f MM OM1. CPR Cca. GCRIC184

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM1. CPR Euroclass Cca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM1. CPR Euroclass Cca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f MM OM1. CPR Cca. - GCRIC184 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f MM OM1. CPR Cca.
GCRIC184
Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f MM OM1. CPR Cca. GCRIC184
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM1. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM1. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRIC184
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 84f MM OM1. CPR Cca.
Cable Weight 0.2426 lbs/ft (0.3610 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, High Temperature, 1550-1650 nm, Bend Insensitive - F-SM1500-6.4/80-HT - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1900 to 0.2100
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details