Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. CPR Eca. GCRHF36

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCRHF36 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 36 single-mode fibers compliant with G.657.A2 standards. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts and tunnels. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm. Mechanical specifications indicate a minimum bend radius of 220 mm for installation and 165 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for different climates. The cable meets various standards, including CPR Euroclass Eca, ensuring compliance with fire safety regulations.

Datasheet Summary
Powered by GS/AI

The GCRHF36 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 36 single-mode fibers compliant with G.657.A2 standards. The cable is equipped with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts and tunnels. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm. Mechanical specifications indicate a minimum bend radius of 220 mm for installation and 165 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for different climates. The cable meets various standards, including CPR Euroclass Eca, ensuring compliance with fire safety regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. CPR Eca. - GCRHF36 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. CPR Eca.
GCRHF36
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. CPR Eca. GCRHF36
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRHF36
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. CPR Eca.
Cable Weight 0.1950 lbs/ft (0.2901 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details