Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. CPR Eca. GCRHC24

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCRHC24 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 24 multimode OM5 fibers arranged in two subunits of 12 fibers each. The cable is reinforced with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with CPR Euroclass Eca. This cable is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The cable is also water-blocking and has a temperature operating range of -30 ¬8C to +70 ¬8C, making it versatile for different installation conditions. Additionally, it meets several international standards for safety and environmental compliance.

Datasheet Summary
Powered by GS/AI

The GCRHC24 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 24 multimode OM5 fibers arranged in two subunits of 12 fibers each. The cable is reinforced with glass yarns for rodent protection and has a Low Smoke Zero Halogen (LSZH) outer jacket, which is flame retardant and compliant with CPR Euroclass Eca. This cable is suitable for structured data wiring systems, including industrial and telecom networks, and can be easily installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The cable is also water-blocking and has a temperature operating range of -30 ¬8C to +70 ¬8C, making it versatile for different installation conditions. Additionally, it meets several international standards for safety and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. CPR Eca. - GCRHC24 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. CPR Eca.
GCRHC24
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. CPR Eca. GCRHC24
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRHC24
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. CPR Eca.
Cable Weight 0.1950 lbs/ft (0.2901 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details