Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 6f MM OM4. CPR B2ca. GCRHBE06

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4. CPR Euroclass B2ca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4. CPR Euroclass B2ca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 6f MM OM4. CPR B2ca. - GCRHBE06 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 6f MM OM4. CPR B2ca.
GCRHBE06
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 6f MM OM4. CPR B2ca. GCRHBE06
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) MM OM4. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRHBE06
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 6f MM OM4. CPR B2ca.
Cable Weight 0.1950 lbs/ft (0.2901 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details