Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 48f MM OM5. CPR B2ca. GCRHBC48

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM5. CPR Euroclass B2ca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM5. CPR Euroclass B2ca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 48f MM OM5. CPR B2ca. - GCRHBC48 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 48f MM OM5. CPR B2ca.
GCRHBC48
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 48f MM OM5. CPR B2ca. GCRHBC48
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM5. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 48 fibers (4t x 12f) MM OM5. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRHBC48
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 48f MM OM5. CPR B2ca.
Cable Weight 0.1950 lbs/ft (0.2901 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details