Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.652.D & G.657.A1. CPR Eca. GCRH872

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.652.D & G.657.A1. CPR Eca. - GCRH872 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.652.D & G.657.A1. CPR Eca.
GCRH872
Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.652.D & G.657.A1. CPR Eca. GCRH872
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRH872
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 6 Tubes of Ø1.9mm 72f SM OS2 G.652.D & G.657.A1. CPR Eca.
Cable Weight 0.1950 lbs/ft (0.2901 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details