Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø2.5mm 216f MM OM5. GCRFC16

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM5.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø2.5mm 216f MM OM5. - GCRFC16 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø2.5mm 216f MM OM5.
GCRFC16
Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø2.5mm 216f MM OM5. GCRFC16
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCRFC16
Product Name Universal OFC MLT: GLASS YARNS + LSZH with 12 Tubes of Ø2.5mm 216f MM OM5.
Cable Weight 0.4420 lbs/ft (0.6577 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details