Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.B3. GCQHI60

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.B3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCQHI60 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer layer, also compliant with LSZH standards according to IEC 60331-25. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 60 single-mode fibers (5 tubes with 12 fibers each) that meet the G.657.B3 standard. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It has a minimum bend radius of 332 mm for both installation and operation, with a maximum tensile strength of 3750 N during installation and 1250 N during operation. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. The cable is water-blocked and UV resistant, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The GCQHI60 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer layer, also compliant with LSZH standards according to IEC 60331-25. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 60 single-mode fibers (5 tubes with 12 fibers each) that meet the G.657.B3 standard. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It has a minimum bend radius of 332 mm for both installation and operation, with a maximum tensile strength of 3750 N during installation and 1250 N during operation. The operating temperature range is from -30 °C to +70 °C, with a storage temperature range also between -30 °C and +70 °C. The cable is water-blocked and UV resistant, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.B3. - GCQHI60 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.B3.
GCQHI60
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.B3. GCQHI60
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCQHI60
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.B3.
Cable Weight 0.8334 lbs/ft (1.24 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 1756-DMCF001 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details