Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 36f MM OM5. GCQHC36

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM5.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCQHC36 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer jacket, also compliant with IEC 60331-25 standards. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers organized in a 3t x 12f configuration, utilizing OM5 multimode fiber. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. Key specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It has a minimum bend radius of 332 mm for both installation and operation, with a maximum tensile strength of 3750 N during installation and 1250 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different conditions. The cable is also compliant with various international standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GCQHC36 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is equipped with a corrugated steel tape inner armor for full rodent protection. The cable has a Low Smoke Zero Halogen (LSZH) inner jacket and a steel wire armoring outer jacket, also compliant with IEC 60331-25 standards. This cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers organized in a 3t x 12f configuration, utilizing OM5 multimode fiber. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. Key specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It has a minimum bend radius of 332 mm for both installation and operation, with a maximum tensile strength of 3750 N during installation and 1250 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different conditions. The cable is also compliant with various international standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 36f MM OM5. - GCQHC36 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 36f MM OM5.
GCQHC36
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 36f MM OM5. GCQHC36
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCQHC36
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 36f MM OM5.
Cable Weight 0.8334 lbs/ft (1.24 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details