Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 40f SM OS2 G.652.D & G.657.A1. GCQH840

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 40f SM OS2 G.652.D & G.657.A1. - GCQH840 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 40f SM OS2 G.652.D & G.657.A1.
GCQH840
Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 40f SM OS2 G.652.D & G.657.A1. GCQH840
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, Low Smoke Zero Halogen inner jacket, Steel Wire Armouring (Full Rodent Protected) outer armor and Low Smoke Zero Halogen (according IEC 60331-25) outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and Circuit Integrity properties. Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCQH840
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH + SWA + LSZH [IEC60331-25] with 6 Tubes of Ø1.9mm 40f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.8334 lbs/ft (1.24 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details