Belden Inc. Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 12 Tubes of Ø1.9mm 72f MM OM3. GCLJD72

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCLJD72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring 1.9mm in diameter, containing a total of 72 multimode OM3 fibers arranged as 12 tubes with 6 fibers each. The cable is reinforced with aramid yarns for strength and includes a Low Smoke Zero Halogen (LSZH) inner jacket, providing flame retardant properties. This cable is equipped with a polyamide layer for termite protection and a Corrugated Steel Tape armor for enhanced rodent protection. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. The cable's water-tight design incorporates waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. Optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. Compliance with various standards, including IEC and RoHS, further ensures its suitability for diverse applications.

Datasheet Summary
Powered by GS/AI

The GCLJD72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring 1.9mm in diameter, containing a total of 72 multimode OM3 fibers arranged as 12 tubes with 6 fibers each. The cable is reinforced with aramid yarns for strength and includes a Low Smoke Zero Halogen (LSZH) inner jacket, providing flame retardant properties. This cable is equipped with a polyamide layer for termite protection and a Corrugated Steel Tape armor for enhanced rodent protection. It is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast applications. The cable's water-tight design incorporates waterblocking glass yarns and tape, ensuring reliable performance in wet conditions. Optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. Compliance with various standards, including IEC and RoHS, further ensures its suitability for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 12 Tubes of Ø1.9mm 72f MM OM3. - GCLJD72 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 12 Tubes of Ø1.9mm 72f MM OM3.
GCLJD72
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 12 Tubes of Ø1.9mm 72f MM OM3. GCLJD72
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 72 fibers (12t x 6f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCLJD72
Product Name Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 12 Tubes of Ø1.9mm 72f MM OM3.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details