Belden Inc. Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 96f MM OM4. GCLIE96

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCLIE96 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 96 multimode OM4 fibers arranged in a configuration of 8 tubes with 12 fibers each. The cable is reinforced with aramid yarns for strength and includes a Low Smoke Zero Halogen (LSZH) inner jacket, providing flame retardant properties. This cable is equipped with a polyamide layer for termite protection and a Corrugated Steel Tape armor for enhanced rodent protection. It is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. The cable's water-tight design incorporates waterblocking glass yarns and tape, making it suitable for installation in ducts, tunnels, and tubes. Optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 304 mm during installation and operation, with a maximum tensile strength of 2750 N for short-term installation and 900 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The GCLIE96 complies with various international standards, including IEC and ISO/IEC specifications, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GCLIE96 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 96 multimode OM4 fibers arranged in a configuration of 8 tubes with 12 fibers each. The cable is reinforced with aramid yarns for strength and includes a Low Smoke Zero Halogen (LSZH) inner jacket, providing flame retardant properties. This cable is equipped with a polyamide layer for termite protection and a Corrugated Steel Tape armor for enhanced rodent protection. It is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. The cable's water-tight design incorporates waterblocking glass yarns and tape, making it suitable for installation in ducts, tunnels, and tubes. Optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can withstand a minimum bend radius of 304 mm during installation and operation, with a maximum tensile strength of 2750 N for short-term installation and 900 N for long-term operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. The GCLIE96 complies with various international standards, including IEC and ISO/IEC specifications, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 96f MM OM4. - GCLIE96 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 96f MM OM4.
GCLIE96
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 96f MM OM4. GCLIE96
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCLIE96
Product Name Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 96f MM OM4.
Cable Weight 0.3795 lbs/ft (0.5647 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Patch Cord, Endlessly Singlemode Fiber, 10 µm Core, 3 m, FC/UPC - F-SM10-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details