Belden Inc. Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 64f SM OS2 G.652.D & G.657.A1. GCLI864

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCLI864 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 64 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable incorporates aramid yarns for strength, a Low Smoke Zero Halogen (LSZH) inner jacket, and a polyamide layer for termite protection. Additionally, it is armored with Corrugated Steel Tape, providing full rodent protection. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C for installation. It meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GCLI864 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 64 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable incorporates aramid yarns for strength, a Low Smoke Zero Halogen (LSZH) inner jacket, and a polyamide layer for termite protection. Additionally, it is armored with Corrugated Steel Tape, providing full rodent protection. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C for installation. It meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 64f SM OS2 G.652.D & G.657.A1. - GCLI864 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 64f SM OS2 G.652.D & G.657.A1.
GCLI864
Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 64f SM OS2 G.652.D & G.657.A1. GCLI864
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCLI864
Product Name Universal OFC MLT: ARAMID + LSZH + PA + CST + LSZH with 8 Tubes of Ø1.9mm 64f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3795 lbs/ft (0.5647 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details